40ECP55 Slotless Brushless DC motor

Featured Product from Portescap

More Info Email Supplier Request a Quote

40ECP55 Slotless Brushless DC motor
The 40ECP55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40ECP55 a great alternative to brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The integrated fan provides active cooling during the motor’s operation, for continuous operation up to 0.15Nm at 30,000rpm (420 W), and achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40ECP44).

Applications

 

Follow Portescap On:

 

Watch>>> Portescap | Who We Are and What We Do

About Us
Portescap offers best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators.