Drops, Shocks No Match for the 26BF Flat Motor
Featured Product from Portescap
A game-changer for tattoo machines, the 26BF is engineered to withstand the most extreme working conditions while offering unrivaled shock insensitivity. Key motor features include:
- Rugged ball bearings that withstand 100 N axial load
- 10% higher continuous torque (3.5 mNm) than competitive BLDC motors
- Dynamic due to low inertia of 7.8 gcm²
- Flat form factor for easy integration and increased machine miniaturization
If you're ready to elevate your tattooing experience, the 26BF is the answer. Still not convinced? Check out these benefits:
- Quieter Operation. Disc magnet flat BLDC motors are inherently quieter than traditional brush DC motors
- Improved User Handling. 50% lower in weight than the traditional brush DC motors
- Dynamic Motion. Uses a Low inertia design that results in quick stop/start motion capability
- Integrated Electronics. Simple drive mechanism in a very compact, flat package
- Fast Sampling. Get a prototype fast through the Portescap eStore
- Customization. Tailor your motion solution to suit specific tattoo application requirements
More Featured Products