M-Sense16 Magnetic Encoder
Featured Product from Portescap
The M-Sense16 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense16 is available with a wide resolution range up to 1024 lines and includes an integrated line driver option. The M-Sense16 encoder is also capable of providing incremental and absolute feedback.
Product Highlights
- Accuracy up to 1.5 degrees
- Integrated RS422 line driver option
- Any resolution up to 1024
- Incremental and absolute feedback available
Customization Available
- Axial and radial cable output available
- Cable or terminal outputs
- Connectors
- Encoder capabilities: Magnetic, Absolute Digital, Sine/Cosine options
- Integrated line driver
Applications
More Featured Products