Next-Gen M-Sense22 Encoder

Featured Product from Portescap

More Info Email Supplier Request a Quote

Unlocking High-Precision Motion Control with the Next-Gen M-Sense22 Encoder

At Portescap, we pride ourselves on pushing the boundaries of motion control; the M-Sense22 encoder is a prime example of that innovation. Originally introduced in 2022 and now fully industrialized, the M-Sense22 offers an advanced magnetic encoder solution tailored for our 22mm to 40mm BLDC slotless motor platform. Engineered to deliver unmatched precision, flexibility, and seamless integration, this encoder is the ideal choice for high-demand applications across a wide array of industries.

Why Choose the M-Sense22?

1. High Precision at Exceptional Speeds

The M-Sense22 delivers precise motion control with an accuracy of up to 1.5 degrees, making it a reliable solution for applications that require both incremental and absolute feedback. With resolutions of up to 1024 lines, including non-binary options, and support for speeds up to 120,000 RPM, it meets the demanding requirements of various industries. The integrated RS422 line driver also delivers stable connectivity and signal integrity, even in challenging environments.

2. Industrial-Grade Reliability

Built to thrive in challenging industrial environments, the M-Sense22 is fully industrialized to ensure robust and consistent performance. Tested extensively alongside Portescap’s brushless DC motors, it offers full compatibility across this motor range, ensuring efficient operation while minimizing downtime.

3. Scalable and Adaptable

The M-Sense22 stands out for its scalability, featuring a common housing and cover size across different motor diameters; this design simplifies integration, reduces lead times, and streamlines inventory management. Whether your application involves robotic grippers, electric screwdrivers, or portable medical devices like ultrasound probes, the M-Sense22 is a versatile solution that adapts easily to various applications requirements.

4. Optimized for Diverse Applications

The M-Sense22 is especially well-suited for industries that require both precision and high-performance feedback, including Aerospace, Robotics, and Industrial Power Tools. From high-speed tools to delicate medical instruments, its versatility makes it effective across a wide range of applications.

Conclusion

The M-Sense22 encoder is fully industrialized and engineered to meet the rigorous demands of modern high-precision applications. Its durable design, precise feedback capabilities, and scalable integration make it an excellent choice for industries that require dependable performance across a variety of environments. If this encoder sounds like the right fit for your application, reach out to our team or shop on our eStore here. Let’s work together to take your system’s performance to the next level with the M-Sense22—engineered for precision, built for versatility.