R22T Gearhead Ideal for Mid-Torque Applications
Featured Product from Portescap
Mid-torque Gearhead Delivers Minimized Heat and Improved Efficiency
The R22T is a mid-torque gearbox featuring a 22mm diameter, a full metal design, and continuous torque up to 1.5Nm. This gearhead not only fills the gap between the existing light torque R22 and high-torque R22HT gearheads, but is also fully compatible with Portescap’s brush DC and BLDC slotless motors.
The standout feature of the R22T is its lower heat generation, staying an average of 20% cooler at desired working points than competitive solutions. This results in improved energy utilization, decreased energy wastage, and an extended lifespan.
Applications requiring mid-range performance in a powerful, compact package will greatly benefit from the characteristics of the R22T gearhead, especially those in the Industrial Power Tools and A&D industries. Specific application examples include Control Actuation Systems (CAS), window shade actuation, grippers, pruning shears, and powered screwdrivers.
Key Features
• 22mm diameter
• Full metal design
• Torque output to 1.5Nm
• Design optimized for lower heating
• Compatible with Portescap’s BLDC slotless and brush DC motors
Applications
• Flight Control Systems
• Electric Grippers
• Missile Fin Actuators
• Powered Screwdrivers
• Power Hand Tools
• Window Shades
• Pruning Shears
• Robotic Applications
Customization
• Custom shafts - flats, knurling, diameter, length
• Special lubricants
• Fixation holes