R26HT Ball Bearing Gearhead Ideal for Power Tools
Featured Product from Portescap
The R26HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R26HT can deliver max continuous torque up to 4Nm. The R26HT offers a power-packed, optimized design that allows it to withstand high input speeds up to 18,000 rpm, making it an ideal combination for high speed BLDC motors.
Product Highlights
- Rated torque of 4Nm
- Reduction ratio available - 24:1 (Other ratios can be made available upon request)
- Max recommended input speed of 18,000 rpm
- Compact design
- Customization available
- High-precision performance at a competitive price point
Customization Available
- Custom shafts - flats, knurling, diameter, length
- Mechanical integration upon request (housing, front & rear flange, shaft)
- Special lubricants
Applications
More Featured Products