Size 11 Large Bone Autoclavable Surgical Gearmotor
Featured Product from Portescap
This size 11 brushless DC slotted mini motor is optimized for large bone drill applications; a cannulated shaft, motor torque and speed make this an ideal solution for powered surgical hand tools that are used for joint replacement surgeries of the knee, hip and shoulder. Portescap mini motors for surgical power applications are designed for high reliability in autoclave environments.
Product Highlights
- Designed for autoclave applications requiring up to 1000 autoclave cycles
- Optimized for use in surgical powered devices
- High torque for increased surgeon control and device power
- Cannulated miniature gear motor allows passage of pins through the motor for pin-driving, and wire-driving / K-wire applications
- Lightweight and low vibration for increased surgeon tactile feel
- High efficiency to optimize thermal performance at high speeds
- Small size allowing smaller surgical hand tool designs and improved ergonomics
- Withstands high current draw
Customization Available
- Coil modifications - resistance and inductance
- Connectors
- Custom shafts - flats, knurling, diameter, length
- Dust protection sealing of cables output
- Mechanical integration upon request (housing, front & rear flange, shaft)
- Without hall sensors
Applications
More Featured Products