Control your plating bath inline
Featured Product from Pratt & Whitney Measurement Systems, Inc.
- PDF Brochure - MasterXRF
- MasterXRF Models
- FREE Flash Drive
- Leasing Information
- Accessories for MasterXRF
- MasterXRF Features & Benefits
- Sales Support or Virtual Demonstrations
XRF Instruments - MasterXRF
The Standard of Accuracy
The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money.
The instrument allows for the continuous, fully automatic monitoring of metal concentration in plating baths such as alkaline or acidic ZnNi , Cr and Co passivation solutions , as well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is accomplished utilizing a state-of-the-art fundamental parameter (FP) software.
Pratt & Whitney Measurement Systems
Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies.
Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01).