Universal Supermicrometer for Precision Metrology

Featured Product from Pratt & Whitney Measurement Systems, Inc.

More Info Email Supplier Request a Quote

 

Universal Supermicrometer - Model 501, 504
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system.

 

The Universal Supermicrometer® measures:

  • Length standards
  • External threads
  • Ball bearings
  • Plugs & pins
  • Plain ring gages
  • Setting Standards (Frames, Rods)
  • Dial, digital and test indicators
  • Gears / Splines
  • Tapered pipe threads / API
  • Your Precision Part

 

Follow us on:

YouTube
LinkedIn

Pratt & Whitney Measurement Systems
Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies.

Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01).