Largest Capacity Automated Measuring System
Featured Product from Pratt & Whitney Measurement Systems, Inc.
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are computer controlled.
- PDF Brochure - Labmaster Universal Model 1000A
- FREE LMU Demonstration Video Flash Drive (please write "LMU FD" in comments section)
- Leasing Information
- Accessories for Labmaster Universal Model 1000A
- Sales Support or Virtual Demonstrations
The Labmaster®Universal Model 1000A measures:
- Gage Blocks / Slip Gauges
- End Standards / Bar Gauges / Ball Bars
- Threaded Rings & Plugs
- Tapered Rings & Plugs
- Pin & Plug Gages
- Pipe Threads (API)
- Cylindrical Setting Gages
- Gage Masters
- Ball Bearings
- ID/OD Large Diameter Rail Gages
- Roller Bearings (Tapered, Cylindrical, Spherical, Needle)
- Shafts
- Micrometers
- Setting Standards (Frames, Rods)
- Dial / Test / Digital Indicators
- Long Gauge Blocks and Meter Bars
- Precision Measuring Tapes & Rules
- LVDTs
- Calipers
- Lead Gage Setting Standards
- Snap Gages
- Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable)
- Gears/Splines
- Ring Gages
- Dial Bore Gages / Swing Gages / Shallow Diameter Gages
- Master Setting Bars / Setting Masters / CMM Masters / Precision Parts
- Bubble Levels (coming soon)
New Capability: ID/OD/SD*
- SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages)
Popular Measuring Options:
- API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress)
- Dial Bore Gage Kit
- Radial Internal Clearance (RIC) kit / Radial Play Gage
- Axial Internal Clearance (AIC) kit / Axial Play Gage
- Internal and External Thread Gages
- Rotary Shouldered Connection Thread Inspection
- Gear / Spline Accesories
Pratt & Whitney
Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts.