High Accuracy Universal Measuring System

Featured Product from Pratt & Whitney Measurement Systems, Inc.

More Info Email Supplier Request a Quote

Labmaster Universal - Model 1000M
With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing.  These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed.

With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability.  Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included).  The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts.  The LABMASTER Universal 1000M includes a current model computer loaded with GageCal, Pratt & Whitney’s Windows based measurement and control software.  GageCal has predefined application screens and automatically enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA.  

The Labmaster®Universal Model 1000M measures: 

  • Gage Blocks / Slip Gauges
  • End Standards / Bar Gauges / Ball Bars
  • Threaded Rings & Plugs
  • Tapered Rings & Plugs
  • Pin & Plug Gages
  • Pipe Threads (API)
  • Cylindrical Setting Gages
  • Gage Masters
  • Ball Bearings
  • ID/OD Large Diameter Rail Gages
  • Precision Measuring Tapes & Rules
  • Roller Bearings (Tapered, Cylindrical, Spherical, Needle)
  • Shafts
  • Micrometers
  • Setting Standards (Frames, Rods) 
  • Dial / Test / Digital Indicators
  • Long Gauge Blocks and Meter Bars 
  • LVDTs
  • Calipers
  • Snap Gages
  • Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) 
  • Gears/Splines
  • Lead Gage Setting Standards
  • Ring Gages
  • Dial Bore Gages / Swing Gages / Shallow Diameter Gages
  • Master Setting Bars / Setting Masters / CMM Masters / Precision Parts  

 

Pratt & Whitney Measurement Systems
Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies.

Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01).