Largest Capacity Automated Measuring System

Featured Product from Pratt & Whitney Measurement Systems, Inc.

More Info Email Supplier Request a Quote

Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are computer controlled.

 

The Labmaster®Universal Model 1000A measures:

  • Gage Blocks / Slip Gauges
  • End Standards / Bar Gauges / Ball Bars
  • Threaded Rings & Plugs
  • Tapered Rings & Plugs
  • Pin & Plug Gages
  • Pipe Threads (API)
  • Cylindrical Setting Gages
  • Gage Masters
  • Ball Bearings
  • ID/OD Large Diameter Rail Gages
  • Roller Bearings (Tapered, Cylindrical, Spherical, Needle)
  • Shafts
  • Micrometers
  • Setting Standards (Frames, Rods)
  • Dial / Test / Digital Indicators
  • Long Gauge Blocks and Meter Bars
  • Precision Measuring Tapes & Rules
  • LVDTs
  • Calipers
  • Lead Gage Setting Standards
  • Snap Gages
  • Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable)
  • Gears/Splines
  • Ring Gages
  • Dial Bore Gages / Swing Gages / Shallow Diameter Gages
  • Master Setting Bars / Setting Masters / CMM Masters / Precision Parts
  • Bubble Levels (coming soon)

 

New Capability: ID/OD/SD*

  • SD = Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages)

 

Popular Measuring Options:

  • API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress)
  • Dial Bore Gage Kit
  • Radial Internal Clearance (RIC) kit / Radial Play Gage
  • Axial Internal Clearance (AIC) kit / Axial Play Gage
  • Internal and External Thread Gages
  • Rotary Shouldered Connection Thread Inspection
  • Gear / Spline Accesories

 

Pratt & Whitney
Pratt & Whitney®, founded in 1860, is a global supplier of ultra-precision Metrology instruments, inspection gaging systems, and length measuring machines. Our instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements.  Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies.  Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts.