FFKM Spring Seals

Featured Product from Precision Polymer Engineering Ltd.

More Info Email Supplier Request a Quote

Spring Seals comprise of a high modulus elastomer and two integrated anti-extrusion springs, they are used to effectively seal applications that are subject to:-

  • Large clearance gaps
  • High pressure (bi-directional)
  • Restricted access for seal installation
  • Chemical attack by oilfield media


PPE spring seals are available in unique combinations of elastomer materials not found elsewhere.

  • Elastomers:  HNBR, EnDura® FKM and Perlast® FFKM.
  • Springs:  PEEK, Inconel Alloy or Stainless steel 316. 

Steel springs offer optimum strength, however PEEK springs are ideal for low wear applications where metal-to-metal contact with the housing is a concern.

PPE spring seals provide a versatile sealing system for bi-directional pressure applications in static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetrical in their cross section and so they can be used in both rod or piston grooves.

Spring seals can be manufactured in various standard or non-standard sizes allowing them to be retro-fitted into existing O-ring grooves.