Perlast® G77X - a class-leading high temp FFKM
Featured Product from Precision Polymer Engineering Ltd.
Precision Polymer Engineering (PPE) has developed Perlast® G77X – a perfluoroelastomer (FFKM) sealing material combining high temperature performance with exceptional low compression set.
Perlast® G77X has been engineered for long term performance and durability in a range of critical applications, including chemical processing and mechanical seals. The material can be moulded into O-rings and custom shapes.
What makes Perlast® G77X special?
Perlast® G77X is class-leading in high temperature capability, with long term performance and durability in temperatures up to a maximum of 350°C. Continuous temperature performance is also outstanding, with compression set testing at 330°C for 24h and 72h – better than many other key competitor materials in this space.
Other prominent features of Perlast® G77X are:
- Excellent response to temperature cycling effects
- Exceptionally low compression set over extended periods
- Excellent seal force retention properties
- Excellent mechanical properties
- Good chemical resistance
What are the benefits to customers?
Upgrading to Perlast® G77X can have several advantages to an operator. There is marked improvement to sealing performance in high temperature applications, across a wide range of chemistries. Other benefits include:
- Extended maintenance intervals, or MTBR (Mean Time Between Repair)
- Increased safety margins
- Reduced cost of ownership
- More reliable performance in temperature cycling applications
Perlast® FFKM – a material family when performance matters most
The development of Perlast® G77X brings the total number of Perlast perfluoroelastomers for the most critical applications to six. It means that PPE can now offer a high performance sealing option for extreme high and low temperature applications, all kinds of chemically aggressive operating environments, as well as food contact applications.