Metric Miter Gears With Bores from 6 mm to 20 mm
Featured Product from QTC METRIC GEARS
Precision 20° pressure angle stainless steel miter gears from QTC Metric Gears are stocked in 10 sizes in modules 1~3 in both 20 and 25 tooth.
These gears, identified as the SUM Series, are made of SUS303 and conform to precision grade JIS B 1704 grade 3 standards. They are stocked in sizes ranging from Module 1 to Module 3. Bore sizes range from 6 mm to 20 mm and hub diameters from 16 mm to 65 mm.
In addition to these stainless steel miter gears, QTC Metric Gears stocks a wide variety of miter gears in other materials including: steel, plastic, injection molded, sintered metal, and in specialized types including: carburized & hardened, angular, finished bore, and spiral miter gear types.
QTC Metric Gears is your complete source for metric gears and gear products. With 9700 configurations of 150 standard items we are able to meet the ever increasing demand for metric gears for both replacement and OEM production quantities in power transmission applications.
Quotes, online orders, and 3D CAD models are available on our estore at https://shop.sdp-si.com/catalog/?brand=qtc.
QTC METRIC GEARS, a Designatronics company
250 Duffy Avenue, Hicksville NY 11801
Phone: +1 516-437-6700 • Fax: +1 516-328-3343