0.1 - 8GHz SP8T Switch
Featured Product from Qorvo
Qorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
More Featured Products