6-18GHz 0.5W Driver Amplifier

Featured Product from Qorvo

More Info Email Supplier Request a Quote

Qorvo's QPA0022D is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0022D provides 24 dB small signal gain and 25 dBm P1dB with saturated power of 26 dBm. In addition, the device has low IMD3 level of −50 dBc at Pout = 10 dBm/tone.

QPA0022D is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. It is an ideal choice for EW and communication systems.

Typical Applications
    • Communications
    • Electronic Warfare
    • Instrumentations