Hybrid Power Doubler amplifier module
Featured Product from Qorvo
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid
The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. The DC current can be adjusted externally for optimum distortion vs. power consumption over a range of output levels.
More Featured Products