K-Band Upconverter
Featured Product from Qorvo
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO’s pHEMT production process.
The QPC4510 typically provides 32 dBm of output TOI at –10 dBm input power per tone and has a conversion gain of 13 dB. Optional nulling of the LO can improve LO Isolation by 30 dB.
The QPC4510 is available in a low-cost, surface mount 28 lead 5x5mm QFN package and is ideally suited for Point-to-Point Radio, and K-Band VSAT Ground Terminal.
More Featured Products