High-performance, high power, BAWplexer
Featured Product from Qorvo
The Qorvo® QPQ4701 is a high-performance, high power, BAWplexer which takes advantage of Qorvo’s coexBoost & bandBoost technologies to deliver extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi bands and high near-in rejection to prevent interference with LTE B7/B41/B38 and B40 signals, to a diplexer that has a low loss bandpass covering UNII1-3 WiFi channels (5150-5735MHz).
The BAWplexer enables single antenna implementation combining both 2.4 GHz and 5 GHz Wi-Fi applications. The 2.4 GHz path integrates a BAW filter to enable simultaneous
usage of Wi-Fi and LTE/5G signals without interference thus leading to longer range of Wi-Fi and an increase in network capacity.
The 5GHz path is a low-loss bandpass incorporating the bandBoost capability with U-NII 5-8 channels for applications working simultaneously with 6GHz channels. The BAWplexer is designed for thermally challenging environment and exhibits excellent power handling capabilities.
Using advanced laminate module packaging techniques to achieve high integration in an industry leading compact footprint. The QPQ4701 negates the challenges of matching the filter to the diplexer helping end customers achieve a faster time to market
More Featured Products