70V Motor Controller & Drive SOC

Featured Product from Qorvo

More Info Email Supplier Request a Quote

Qorvo's PAC52700 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation small appliances, tool, consumer devices, and industrial equipment – by adding the lowest cost offering in the portfolio ever.

This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based motor control and drive SOC supporting a wide range of general purpose applications where cost and space are key.

The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.