Ultra-Wideband Development Kit

Featured Product from Qorvo

More Info Email Supplier Request a Quote

The Qorvo® QM33120WDK2 is a development kit for the low power, low cost QM33110W and QM33120W UWB transceivers.

This kit can be used to evaluate the UWB technology in various infrastructure topologies, using TWR, TDoA or AoA. An RTLS system can be evaluated quickly in the following modes: DL-TDoA (Downlink TDoA), UL-TDoA (Uplink TDoA) and TWR (Two-Way Ranging), or through perfom data telemetry. It is also compatible with FiRa® PHY and MAC specifications.

It contains 6 devices modules (1xAoA and 5x non-AoA) based on Nordic nRF52840 inside a Murata 2AB SIP module with external Qorvo's LNA/PA. Customized application software can be developed and loaded via the USB or BLE.