- Trained on our vast library of engineering resources.

X-Band Limiter/LNA MCM

Featured Product from Qorvo

More Info Email Supplier Request a Quote

The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation.

The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling.  With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.