Power Supplies from Qualtek Electronics

Featured Product from Qualtek Electronics Corp.

More Info Email Supplier Request a Quote

Power Supplies
Qualtek Electronics provides a full range of low cost, high reliability and compact power supplies.

Desktop Power Supplies
Qualtek’s Desktop Power supplies range from 18W to 300W and comply with the latest safety standards and energy efficiency standards required in consumer and industrial applications. Certified to EN, IEC, and UL 62368-1, as well as DoE LEVEL VI energy efficiency standard, these power supplies can be sold globally and are suited to a wide range of industry segments.

  • 18W to 300W
  • IEC, EN, UL 62368-1 Approved
  • Universal AC Input
  • DoE LEVEL VI Efficiency
  • No-load power consumption less than 0.21W
  • Configurable with different power input and output connectors
  • Custom Configurations Available

 

Wall Mount Power Supplies
Qualtek’s compact line of 5W to 65W Wall mount power supplies allow for easy placement in tight fit areas. Available with various plug types for countries in Asia, Europe, and Americas, these power supplies comply to the latest 62368-1 safety standards and can be sold globally. A line of USB PD Compliant power supplies featuring USB Type C connection are also available.

  • 5W to 65W
  • IEC, EN, 62368-1 Approved
  • USB Type C Configurations 18W to 60W
  • USB PD Compliant
  • Interchangeable Plugs
  • Fixed Plugs
  • Compact Design
  • Custom Configurations Available


Enclosed Frame Power Supplies
From a compact 25W to a large 800W Qualtek’s enclosed frame power supplies provide a solution to any customers needs. All models have universal voltage input and a variety of output voltages ranging from 3.3V – 48V and some models include power factor correction to increase efficiency and reduce power losses. All our enclosed frame power supplies meet or exceed the RoHS EU and the Chinese directives.

  • 25W to 800W
  • Universal AC input / Full Range
  • High Efficiency and High Reliability
  • Output Protections: OLP/OVP/SCP/OTP
  • Wide Operating Ambient Temperature
  • 105°C Long Life Electrolytic Capacitors
  • 100% full load burn-in test
  • Optional Conformal Coating for high moisture environments

 

Open Frame Power Supplies
Qualtek’s series of low cost, high efficiency AC/DC open frame power supplies are available from 20W to 200W. The power supplies can accommodate a wide universal input voltage range of 90-264 Vac and available DC voltage options from 3.3V to 48V. Qualtek open frame power supplies carry UL, cUL, CB, and CE safety approvals.

  • 20W to 200W
  • Universal AC input / Full Range
  • High Efficiency and High Reliability
  • Output Protections: OLP/OVP/SCP
  • Wide Operating Ambient Temperature
  • 105°C Long Life Electrolytic Capacitors
  • 100% full load burn-in test
  • Optional Conformal Coating for high moisture environments

 


Medical Power Supplies
Qualtek’s series of low cost, high efficiency AC/DC open frame power supplies are available from 20W to 200W. The power supplies can accommodate a wide universal input voltage range of 90-264 Vac and available DC voltage options from 3.3V to 48V. Qualtek open frame power supplies carry UL, cUL, CB, and CE safety approvals.

  • 30W to 160W
  • 60601-1 Approved
  • 2 x MOPP
  • DoE LEVEL VI Efficiency
  • Custom Configurations Available

 

Follow us on:

 

Qualtek Electronics Corp
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service.

Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling capabilities to modify or customize products utilizing our global network of offices, engineers, manufacturer’s representatives, and authorized stocking distributors. 

Qualtek is known for its persistent commitment to quality and technology and is equipped with a strategic global network. Our resources and products, expertise of components and consultant services makes Qualtek a source of solutions in the electronics industry. We anticipate growth through commercial exchange of products, information, and technologies across borders. Qualtek has an extensive international network and provides professional operations, efficient logistics, and competent marketing and sales.
Qualtek is an ISO 9001 registered facility, and our products are designed, manufactured, and tested to meet domestic and international safety requirements. We are committed to continual improvement of our products and services. A full range of products are maintained in inventory for quick, on-time deliveries.