Engine & High Temp Application tubing

Featured Product from Qualtek Electronics Corp.

More Info Email Supplier Request a Quote

Q-200E-1-01-SS30M
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing

Features/Applications
Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking.

  • Operating temperature: -55°C to +200°C
  • Minimum shrink temperature: 150°C
  • Full recovery temperature: 175°C
  • Approval: UL VW-1, File No. E245010
  • Meets: SAE-AMS-DTL-23053/13
  • Standard Color: Black
  • RoHS Compliant

 

Automotive Heat Shrink Tubing
Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves.
Qualtek excels in offering distinctive solutions that not only ensure unparalleled performance but also uphold the standards of cost-effectiveness and top-tier quality.

Follow us on:

 

Qualtek Electronics Corp
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service.

Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling capabilities to modify or customize products utilizing our global network of offices, engineers, manufacturer’s representatives, and authorized stocking distributors. 

Qualtek is known for its persistent commitment to quality and technology and is equipped with a strategic global network. Our resources and products, expertise of components and consultant services makes Qualtek a source of solutions in the electronics industry. We anticipate growth through commercial exchange of products, information, and technologies across borders. Qualtek has an extensive international network and provides professional operations, efficient logistics, and competent marketing and sales.
Qualtek is an ISO 9001 registered facility, and our products are designed, manufactured, and tested to meet domestic and international safety requirements. We are committed to continual improvement of our products and services. A full range of products are maintained in inventory for quick, on-time deliveries.