2-Channel AFE IC, 16-Bit, 119-PBGA

Featured Product from Quarktwin Technology Ltd.

2-Channel AFE IC, 16-Bit, 119-PBGA-Image
    • Overview: The AD73411BB-40 is a versatile 2-channel AFE ideal for applications requiring high accuracy and flexibility. This IC integrates two 16-bit ADCs with a wide range of input voltage spans and features a low power consumption profile, making it suitable for battery-operated devices.
    • Key Features:
      • 16-bit resolution for high accuracy in data conversion.
      • Two channels for simultaneous differential or single-ended signal processing.
      • 119-PBGA (14x22) package type for compact design.
      • Operates on a 3.3V supply voltage.
      • RoHS compliant for environmentally friendly design.
    • Applications: The AD73411BB-40 is ideal for applications in medical instrumentation, industrial process control, automotive systems, and other precision signal processing environments where high resolution and low power consumption are critical.

This content format includes a concise title, short description, and a longer, more detailed description that highlights key features and applications, suitable for publication on B2B platforms aimed at engineer buyers.