AD7195BCPZ Analog Front End (AFE)

Featured Product from Quarktwin Technology Ltd.

AD7195BCPZ Analog Front End (AFE)-Image

Product Overview
The AD7195BCPZ is a high-resolution 24-bit analog front end (AFE) from Analog Devices, Inc., offering exceptional accuracy and low noise performance. Designed to handle a wide range of industrial applications, this AFE is suited for high-precision measurements in environments where signal integrity is critical.

Key Specifications

  • Manufacturer: Analog Devices, Inc.
  • Part Number: AD7195BCPZ
  • Resolution: 24-bit
  • Number of Channels: 1
  • Package Type: 32-LFCSP (5x5mm), WFQFN Exposed Pad for heat dissipation.
  • Supply Voltage: 5V
  • RoHS Compliant: Yes

Key Features

  • High Precision: The 24-bit resolution ensures accurate data conversion, making it ideal for precise measurements.
  • Low Noise: Optimized for low noise performance, crucial in applications that require high signal integrity.
  • Single-Channel Design: Suitable for systems where space and power are critical, without compromising on performance.
  • Compact Package: The 32-LFCSP package offers a small footprint and includes an exposed pad for improved thermal management.

Applications

  • Sensor Signal Conditioning: Ideal for systems requiring high-precision sensor data acquisition, such as temperature, pressure, or force sensors.
  • Weighing Systems: Supports load cells and other weight measurement devices with high accuracy.
  • Industrial Process Control: Ensures accurate monitoring and control in industrial environments, including automation systems.
  • Medical Instrumentation: Can be used in sensitive medical equipment for precise analog-to-digital conversion of bio-signals.

The AD7195BCPZ is a robust, high-performance solution for engineers looking for an advanced analog front-end with the precision necessary for demanding industrial and scientific applications.