DG11: IEC appliance plug with circuit breake

Featured Product from RS Components, Ltd.

More Info Email Supplier Request a Quote

The DG11 represents a logical evolution of the proven and widely used SCHURTER 6135 power entry module. It combines the advantages of the already introduced DF11 with a particularly compact design. 

Wide range of mounting options 

The new DG11 is available for almost every mounting variant with snap or screw mounting. The latter can be done in front mount or rear mount version. In addition, holes for the screws are available in either a vertical or horizontal arrangement. 

TA35: wide assortment 

The DG11 includes a 2 pole TA35 circuit breaker which provides the function of a device switch as well as thermal overcurrent protection. The thermal overprotection can be done with bimetal mechanism for only one or two poles and is available in finely graduated rated currents from 0.05 A to 20 A. The rocker switch is available illuminated or unilluminated in a variety of colors and markings. 

IP Protection 

In addition to the IP 40 protection in all versions, the DG11 is available in a version with IP 67 opposite the device. The use of the device in harsh dust or splash water environments is ensured by a protective cover for the circuit breaker as well as sealing beads and four sealing screws for tight fastening of the base. 

Cord retention 

The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled out. 

Coming soon: with Filter 

Also available the SCHURTER DG12, a filtered version for increased EMC requirements.  

Unique Selling Proposition 

 - Variant tested for IP67 into the appliance 

 - Various mounting options 

 - Recessed rocker prevents accidental manipulation 

 - Compatible with V-Lock cord retention