Explosion Protected Circuit Breaker Panels
Featured Product from R. STAHL, Inc.
watch>>>EPIK Explosion Proof Circuit Breaker Panel
The EPIK Circuit Breaker Panel is made of 316L stainless steel housing provides high corrosion resistance and extends the life and safety of your system. The R. STAHL EPIK Circuit Breaker Panel is easy to operate, lightweight and easy to install compared to traditional explosion proof cast and bolted systems.
- Up to 42 circuit
- GFI/GFCI available in 5mA and 30 mA
- Main breakers up to 250 amp
- Optional Switch rack assembly including photo cell and transformers available.
- Unique design specific to photo cell design with both battery back-up and standard fixtures.
watch>>>ATEX IECEx R. STAHL Certification Capabilities
Explosion Protection by R. STAHL
For more than 80 years R. STAHL has fulfilled a unique role in protecting lives and property in harsh and hazardous (classified) locations.
R. STAHL is a leading manufacturer of explosion protection and electrical products. Whether you are looking to expand your business to global markets, or don't have time to custom design each system particular to where it is going in the world, R. STAHL can help. With our universal package of products, you can specify one product for anywhere in the world. Whether you are going to Angola, Russia, Europe, Brazil or Houston, our products will meet NEC, CEC, ATEX, GOST Inmetro and IECEx standards, just to name a few.