The Sun Can Shine On These Plastic Enclosures
Featured Product from Rolec Enclosures Inc.
ROLEC has launched new technoPLUS IP 66-rated enclosures – offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal for outdoor applications such as base stations, monitoring equipment, and detection equipment.
ROLEC technoPLUS has been developed with a unique optional mast/pole attachment – enabling it to be installed quickly and easily on lampposts, poles or communications masts. Each technoPLUS enclosure is pre-moulded with screw ports at the rear for fitting the mast attachment so no machining is needed.
Hinged lid trims hide all the mounting and fixing screws for added security and superior weather protection. The lid is recessed to enable accurate assembly of a membrane keypad or label. Retaining straps hold the lid in place. The enclosure can be installed with the lid closed, helping to protect any fragile electronics inside.
The new technoPLUS enclosures are available with IP 66 or IP 67 protection ratings and in five sizes ranging from 5.11" x 3.54" x 2.75" to 10.62" x 6.69" x 3.54". Case parts are molded in UV stabilized ASA LURAN (UL 94 HB) with a two-degree mold slope for casting ejection. They are fully insulated (VDE 0100). Standard colors are Light Gray (RAL 7035) with Window Gray (RAL 7040) polypropylene (PP) lid straps and Stone Gray (RAL 7030) plastic polyoxymethylene lid trims. The optional pole/mast attachment is ASA LURAN, Stone Gray (RAL 7030).
ROLEC technoPLUS is certified to GOST R (Russian Standards). The standard gasket is silicone (-50°C to +140°C). A shielding gasket (-55°C to +160°C) is also available. Accessories include the mast/pole attachment and an internal mounting plate. A wide range of customizing options is available: CNC milling and drilling, silk-screen and tampo printing of legends and logos, assembly of components.