Powder Coating Equipment; NDT Processes/Aerospace
Featured Product from Sames North American Corporation
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. This system is compact and stable. It is easy to move the unit in all environments due to its low center of gravity and large back wheels.
Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account the powder flow and distance of the parts in order to optimize the powder transfer and finish quality.
Inocart NDT features an easy way to adjust the powder flow with its unique shutter lever on the tank and is well-balanced and comfortable to manage. The powerful high voltage unit paired with the high voltage control unit delivers a high wraparound effect on large parts (D. 500mm / 20 in.) and has deep penetration into recessed areas. This reduces the cost of the equipment with a better use rate of powder and reduces the spray time. The Inobox is the real brain behind the Inocart NDT as it performs the High Voltage and all air controls: high voltage, current, electrode cleaning air, injection, and dilution.
The powder hose and the cable are available in two different lengths: 6 meters (19.7 ft) and 12 meters (39.4 ft) to process small or large parts and components.