Announcements
With an international reputation spanning almost a century, it was important for Sames to re-emphasise the foundations of our values combined with the promise of our beginnings: to apply the right dose, in the right place, at the right time...
(read more)To meet new customer requirements, Sames North America is delighted to introduce the new & improved Xcite+ and Xcite®+ Light manual spray guns.
(read more)The Airmix® Xcite®+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE
- Product savings & environmental protection
- Unsurpassed atomiza....
The Airmix® Xcite®+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX® MANUAL SPRAY GUN ON THE MARKET!
- Excellent Airmix® finish quality
- High transfer efficiency - up to 86% (HVLP compliant)<.../li>
The Sflow® 7/8" Universal Airless paint sprayer provides all the benefits of the Sflow® 275 and 470 bar (4000 & 6820 psi). It is fully compatible with every tip guard on the market with a Universal front thread. The ergonomic design offers flexibility in extreme conditions and is ideal for handling high solid content paints and high rich zinc primers. NO NEED TO BE ROUGH TO...
(read more)FSTART G GRAVITY AIRSPRAY SPRAY GUN
Multi-purpose entry price level spray gun, the FStart G is easy to use and guarantees a high-quality finish.
(read more)FSTART P PRESSURE AIRSPRAY SPRAY GUN from Sames.
The FStart P spray gun is the right choice for spraying low to medium viscosity materials at an entry level price, while ensuring a good quality finish.
(read more)INOGUN M MANUAL POWDER GUN
The Inogun M sprayer gathers all SAMES's knowledge and expertise to provide the best of electrostatic technology for the manual application of powder. USER-FRIENDLY AND ERGONOMIC MANUAL POWDER GUN
- Lifetime finish quality: Long life cascade durability and HV performance
- Efficient powder transfer: TEC5 technology...
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. Th...
(read more)The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by e...
(read more)FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- High spraying quality
- Modular gun for a large range of applications<......
FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or can be purchased in a kit format which is compatible for use in the industrial marketplace. PREMIUM INDUSTRIAL FINISHING FOR ALL!
- High quality spraying for viscous materials
- M....
SMART CUPS DISPOSABLE RANGE
Looking for a cleaner, faster, and more efficient solution for all your applications? The SMART cups range is the solution to fit your needs. SAMES now offers you disposable cups to make life easier for cleaning, mixing, and spraying with our gravity fed spray guns. DISPOSABLE SOLUTIONS FOR EFFICIENT USE
- Perfect for frequent....
INOCART HF COMPLETE POWDER PACKAGE
The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a friendly interface and advanced ergonomic functions to stay focused on applying powders. USER-FRIENDLY COMPACT EQUIPMENT READY TO...
(read more)INOCART H COMPLETE MANUAL POWDER PACKAGE
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder application and the finish...
(read more)FSTART S SUCTION AIRSPRAY SPRAY GUN
The FStart S suction-fed conventional spray gun is the right solution for hard to atomize coatings at an entry level price.
(read more)Azur™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K, zinc-rich materials, and other types of coatings. ADDICTED TO WORK
- High finishing protective coatings applications
- Designed to operate well in harsh....
Azur™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K, zinc-rich materials, and other types of coatings. ADDICTED TO WORK
- High finishing protective coatings applications
- Designed to operate well in harsh....
SAMES is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP.
Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!
-
...
SAMES Inc. would like to announce the release of the new Xcite™ Light Airmix® Manual Spray Gun. The Xcite™ Light Airmix® Manual spray gun is available in two models: 60 bar (870 psi) and 120 bar (1740 psi). The new Xcite Light delivers the same proven quality, reliability, and components as the Xcite™ m
(read more)PPH 707 EXT-ST is dedicated for applying non-flammable or not easily flammable water-based paints.
The electrostatic charge made by ionization (or indirect charge) is called ≪ external charge ≫: The particles get electrically charged by passing close to electrodes external to the sprayer. Equipped with SAMES Hi-TE spraying technology, the performances in terms of produ...
(read more)Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell.
Low material loss
High reliability
Easy to maintain
PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components liquid paints.
It's equipped with the static mixer located just before the bellcup...
(read more)Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix® Spray gun!
Since 1925, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets.
(read more)In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to s...
(read more)Airmix® is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today.
Airmix® is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400c...
(read more)Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations).
The TRP is usually used with a reciprocating machine or in a fixed station. Using...
(read more)Robotic sprayer for solvent based paint equipped with high speed rotary bell
High performance bell atomizer
High reliability for Automotive paintshop
Easy to maintain
PPH 707-SB is a sprayer dedicated to the electrostatic application with internal charge of solvent based paint.
It is equipped with the high speed turbin (HVI) with magnet...
(read more)Robotic sprayer for solvent based paint equipped with multi trigger technology.
Minimum color change loss
Compact design
7th range quality
Multi trigger technology means that the color change block is integrated inside this atomizer's body.
1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color...
(read more)TRP gun is used for the application of water or solvent based paints. The additional advantage of the TRP is to enable the application at very high flow (up to 1200 cm3/min with certain configurations) while combining the pneumatic and electrostatic effects.
The TRP gun is light, compact and has much flexibility of use. Its simple and robust design makes it extremely reliable.
(read more)SAMES would like to announce the release of the New FPro P and FPro Lock Airspray Tank Packages (Pressure Pots). We wanted to offer a simple approach for the customer to order a ready-to-spray solution including all our new Airspray products (FPro spray guns, new air and fluid hoses, and new Airspray Tanks) to gain all the benefits from SAMES’s breakthro...
(read more)SAMES would like to announce the release of the new Airspray Tanks. The new Airspray Tanks offer multiple solutions to match a variety of needs:
- Capacity from 2L to 50L
- Maximum pressure from 3.5 Bar to 7.0 Bar
- Material: Aluminum, Carbon Steel, or Stainless Steel
- Bottom or Top Output
- With or without agitator
For complet...
(read more)SAMES is excited to announce the launch of the new ASB Automatic Spray Gun with Base. The new ASB automatic Airless spray gun works up to 240 bar (3480 psi).
We have identified various market needs for automatic Airless spray guns due to the evolution of materials from various material suppliers. Some UV primers and water-borne paints present problems. The first step was to create...
(read more)SAMES would like to announce the release of the new Airspray Low Pressure Air hose.
We now offer our customers a new range of hoses that bring fantastic advantages to the end-user compared to our competitors.
New Airspray Low Pressure Air Hose works well with:
- Airspray manual pressure spray gun
- Airspray automatic guns
- Diaphragm pumps<.../li>
SAMES would like to announce the release of the new Airspray low pressure fluid hose.
We now offer our customers a new range of hoses that bring fantastic advantages to the end-user compared to our competitors.
The New Airsrpay Low Pressure fluid hoses work well with:
- Airspray manual pressure spray guns
- Airspray automatic guns
- Diaphragm...
The Xcite™ Airmix® manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 200 & 400 bar (1740-2900-5400psi) to meet every application. The Xcite™ is HVLP paint sprayer compliant.
(read more)SAMES MAGMA heaters will heat paint evenly without any burning effect. Their fully stainless-steel construction makes it compatible with most materials. They can be used in paint kitchens for circulation to maintain a constant temperature for each color or for direct heating to increase the temperature of the paint just before the application.
The MAGMA Heaters will optimize the hea...
SAMES would like to announce the release of the new ASC Automatic Airless Spray gun, available in (2) different pressures:
- Up to 240 bar (3480 psi)
- Up to 400 bar (5800 psi)