NimbleTrack Wireless 3D Scanning System

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

SCANOLOGY is redefining high-precision 3D scanning with the launch of NimbleTrack-CR, an intelligent, wireless 3D scanning system designed for unparalleled detail capture. Built upon the advanced capabilities of the NimbleTrack series—wireless freedom, lightweight portability, and metrology-grade accuracy—this next-generation system pushes the boundaries of 3D digitization in industrial inspection, cultural heritage preservation, and research.

Equipped with high-performance industrial cameras and intelligent algorithms, NimbleTrack-CR captures even the finest structures with exceptional precision, delivering true-to-life digital models. Whether for quality control in manufacturing or non-contact preservation of historical artifacts, it provides reliable, detailed scans that open new possibilities in measurement, restoration, and documentation.

Unmatched Detail Capture

NimbleTrack-CR is equipped with a state-of-the-art optical imaging system and intelligent algorithms, enhanced by advanced cross technology and sub-pixel image processing for exceptional precision. This system captures fine details with high precision, achieving "what you see is what you get."

 

Industrial Measurement

-ISO 17025 certified

-0.025 mm accuracy for system

-0.020-mm accuracy for scanner-only mode

Built on SCANOLOGY’s expertise in industrial metrology, it ensures both excellent detail capture and precise measurement, making it a reliable tool for quality control and process optimization.

Designed for small to medium-sized parts, it accurately captures minor defects and intricate features, ensuring precise measurement of complex curves and contours, such as turbine blades.

Art and Cultural Heritage

-0.010 mm max resolution

-Class I laser safety for cultural heritage preservation mode

-Non-contact and damage-free

Its heritage preservation mode is class I laser certified, which ensures non-contact, damage-free 3D scanning. From delicate pottery and painted ceramics to intricate bronze patterns and inscribed steles, the system captures artifact details with metrology-grade precision while eliminating the risk of surface damage. This innovative solution provides a safe and reliable approach for archaeological restoration and cultural heritage documentation.

It delivers high-fidelity scans of artifacts, sculptures, and glazed surfaces, providing accurate data for digital archiving, restoration, and virtual exhibitions.

Flexible and All-in-One

  • Multiple Scanning Modes: Supports ultra-fast scanning, hyper-fine scanning and deep hole scanning, adaptable to diverse scanning needs.  
  • Adaptable to Different Environments: Handles various part sizes and types across indoor and outdoor settings, even under direct sunlight.  
  • Multi-Material Compatibility: Scans textiles, ceramics, bronze, sheet metal, and more without needing spray coatings, protecting the surface from damage.

 

Excellent for Cultural Heritage Protection

3D Scan + Texture Mapping

Experience flawless cultural heritage preservation with SCANOLOGY’s integrated digital workflow powered by robust 3D software and high-resolution texture mapping software. Leveraging high-precision 3D scanning and intelligent texture mapping, it faithfully reproduces colors, textures, and geometry for stunning, lifelike detail.

Wireless Measurement  

-On-board computing module

-Built-in batteries

-WNIC design

The NimbleTrack-CR incorporates edge computing for fast and stable data processing. The built-in batteries on both 3D scanner and tracker ensure continuous scanning without external power sources, offering greater flexibility and efficiency in the scanning process.

Lightweight and Portable Design

? 230-mm diameter  

? 1.3-kg weight

 

Designed with portability in mind, the scanner is exceptionally compact and lightweight, fitting neatly into a single case for effortless transport and storage.

 

Software-Powered Measurement  

Smart Resolution: Automatically adjusts the scanning resolution based on object features and the environments before the scan begins.  

Color Indicators: Displays scanned and unscanned areas in different colors, helping users identify blind spots or missing data in real time, enhancing scan completeness and accuracy.  

Real-time Multi-Resolution: Empower users to adjust resolution in real time during scanning process to match an object’s complexity, ensuring every critical detail is captured with precision.

 

Flexible Compatibility

Intelligent Edge Detection

NimbleTrack boasts an optional module of precise edge detection, which is enabled by gray-value measurement. Users can inspect closed features such as holes, slots, edges precisely and obtain information such as positions and diameters.

 

i-Probe 500

It can be paired with a tracking i-Probe to probe inaccessible areas such as reference holes and hidden points. This contact measurement probe can ensure precise results with both wired and wireless options.

 

Multi-tracker Measurement

Its measurement range can be dynamically extended by adding more i-Trackers so that it can measure large-scale objects without compromising accuracy.

 

Automated Measurement

Based on the new 3D scanner architecture, we have customized a clamping method for automated measurement, making it more compatible with various types of robots. Its 360-degree evenly distributed target sets allow for all-round and precise tracking, facilitating forming efficient automated batch measurement systems.

 

Expanding the Possibilities of 3D Scanning

With its high-precision, wireless operation, and adaptable scanning capabilities, NimbleTrack-CR is setting a new standard for detailed, high-accuracy 3D measurement. Whether in industrial manufacturing, cultural heritage, art design, or research, it offers unmatched precision, flexibility, and ease of use