SCANOLOGY Introduces SIMSCAN-S Gen2

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

From Accurate Measurement to Assured Geometry

With enhanced optics and advanced algorithms, SIMSCAN-S Gen2 delivers accuracy of 0.015 mm. Thanks to its sophisticated sphericity and flatness control, it captures both precise dimensions and surface deviations.

The system ensures highly detailed measurements and strengthens verification at the feature level. It enables more dependable control of GD&T-critical characteristics, including functional surfaces, precision-machined features, and assembly-defining geometries.

This makes it ideal for high-end manufacturing environments such as aerospace and advanced machining. Compliant with ISO 10360, the SIMSCAN-S Gen2 ensures results you can trust worldwide.

Sphericity
0.025 mm

Flatness
0.035 mm

Accuracy
0.015 mm

Volumetric Accuracy
0.015 + 0.03 mm/m

ISO Standard 

ISO 10360

Compact and Easy to Use

The 3D scanner’s ergonomic design and new detachable charging base make it compact and easy to use.

It also comes with an intuitive display, which lets you view and monitor data in real time, helping you scan faster and work more efficiently.

Go Lighter. Go Wireless

Work freely with a lightweight and fully wireless device. Built with a magnesium-alloy housing, it weighs just 560 g for easy handling. Powered by edge computing and wireless data transfer, it delivers true wireless freedom—whether tackling confined spaces or working at height. Stable data transfer and efficient processing ensure smooth, reliable performance throughout your workflow.

Weight

560 g