Wireless Large-Scale 3D Scanning Redefined

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

Engineered for High-Efficiency, Large-Scale Metrology

  • True Wireless Freedom for Industrial Environments
    Operate without cables in complex, elevated, or remote scenarios. Dual-battery architecture and on-board processing ensure uninterrupted workflows, while dual-WNIC technology enables stable, high-speed data transmission.
  • Ultra-Wide Coverage with Extended Depth of Field
    Scan areas up to 2.6 m × 1.8 m with a depth of field ranging from 0.3 m to 2.5 m, enabling efficient measurement of medium to ultra-large components without frequent repositioning.
  • High-Speed Data Acquisition with Advanced Laser Technology
    Equipped with quad-cross blue laser lines and a high-frame-rate processing chip, the system achieves up to 6,450,000 measurements per second and 180 FPS scanning, ensuring rapid and smooth data capture with reduced reliance on markers.
  • Precision Across Multiple Scanning Scenarios
    Delivers up to 0.075 mm accuracy for ultra-large parts with volumetric accuracy of 0.075 mm + 0.010 mm/m. For detailed inspection, it achieves up to 0.030 mm accuracy, capturing fine features and complex geometries with confidence.
  • Specialized Modes for Complex Applications
    Adaptable scanning modes support large-area measurement, high-detail inspection, and deep-hole scanning, eliminating blind spots in hard-to-reach regions such as pipe interiors and gear structures.
  • Ergonomic Design for Extended Use
    Optimized structural design enhances grip stability and reduces operator fatigue, while an intuitive visual layout simplifies operation during long scanning sessions.
  • Next-Generation Metrology Software Integration
    Powered by DefinSight, the system provides intelligent workflows, real-time mesh visualization, and high-speed data processing, enabling both novice and experienced users to perform efficient and reliable inspections.