High-precision long-range 3D scanning system

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

TrackScan Sharp Series – Long-Distance Wireless High-Precision 3D Measurement System

  • Extended Tracking Capability
    Supports up to 8.5 m tracking distance and a large 135 m³ high-precision measurement volume, enabling efficient inspection of oversized components without frequent repositioning.
  • Ultra-High-Speed Data Acquisition
    Equipped with up to 99 laser lines and a measurement rate reaching 4.86 million measurements per second, ensuring rapid point cloud generation even for complex geometries.
  • Metrology-Grade Accuracy & Stability
    Achieves volumetric accuracy up to 0.048 mm (10.4 m³), supported by advanced edge computing, proprietary algorithms, and a rigid CFFIM structural design for thermal stability and long-term reliability.
  • Fully Wireless Architecture
    Integrated onboard processors, battery-powered operation, and wireless data transmission eliminate cable constraints, improving mobility and deployment flexibility in industrial environments.
  • Fine Detail Capture Mode
    17 parallel laser lines enable high-density scanning for intricate features such as slots, edges, and internal structures, ensuring complete and accurate digital reproduction.
  • Intelligent Measurement Functions
    Optional intelligent edge detection allows precise measurement of holes, slots, and geometric features using gray-value analysis for enhanced inspection workflows.
  • Multi-Device & Automation Ready
    Compatible with i-Probe systems for inaccessible areas, supports multi-tracker expansion for larger volumes, and can be integrated into robotic arms for automated batch inspection.
  • Industrial Application Focus
    Ideal for aerospace, energy, rail, and heavy manufacturing industries requiring fast, reliable, and highly detailed large-scale 3D inspection and quality control.