Wireless All-in-One 3D Scanner

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

KSCAN-E Intelligent Wireless 3D Scanner

  • Delivers metrology-grade accuracy up to 0.020 mm, supporting precise measurement across a wide range of industrial applications.
  • Features all-in-one scanning modes, enabling seamless switching between large-area scanning and fine-detail capture in a single device.
  • Fully wireless operation with built-in computing module and dual wireless connectivity, eliminating cables for maximum mobility and efficiency.
  • High-speed performance with up to 8.29 million measurements/s, ensuring rapid data acquisition without compromising accuracy.
  • Supports large-scale measurement while maintaining detail resolution, making it suitable for both small features and large components.
  • Designed for intelligent workflows, enhancing productivity in quality inspection, reverse engineering, and product validation.
  • Ideal for industries such as automotive, aerospace, heavy industry, and energy, where flexibility and precision are critical.