Marker-Free Wireless 3D Measurement

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

Smarter Measurement for Flexible Industrial Workflows

  • Wireless Freedom for On-Site Inspection
    NimbleTrack Gen2 removes cable restrictions, allowing engineers to measure freely in workshops, production lines, outdoor sites, and power-limited environments.
  • Marker-Free Scanning for Faster Setup
    The system enables accurate optical 3D measurement without targets, helping users reduce preparation time and improve inspection efficiency for small and mid-sized parts.
  • Extended Tracking Distance
    With a tracking distance of up to 4.2 m, NimbleTrack Gen2 supports a larger working range while maintaining stable measurement performance across different part sizes.
  • Reliable Industrial Accuracy
    It delivers up to 0.025 mm system accuracy and 0.059 mm volumetric accuracy, supporting demanding applications such as dimensional inspection, assembly verification, and quality control.
  • Fast Capture of Complex Surfaces
    Operating at 120 FPS with a scan rate of up to 6.63 million measurements per second, the system quickly captures complex geometries, fine details, and challenging surfaces.
  • Dual-Mode Flexibility
    Combining optical tracking and handheld wide-area scanning, NimbleTrack Gen2 adapts to different measurement tasks—from detailed feature inspection to large-part digitization.
  • Stable Accuracy Across Distances
    Adaptive photogrammetry helps reduce cumulative errors and maintain consistent volumetric accuracy, making the system suitable for both close-range and large-scale measurement.
  • Expanded Application Possibilities
    • 6D Pose Tracking: Supports real-time pose tracking with custom adapters for crash testing, robotic calibration, aerospace assembly, and dynamic measurement.
    • Optical Probing: Works with a tracking i-Probe to measure hidden points, reference holes, and areas that are difficult to scan directly.
    • Edge Feature Inspection: Optional edge detection enables precise measurement of holes, slots, edges, and closed features.
  • Designed for Professional Buyers
    For manufacturers, quality teams, and engineering professionals, NimbleTrack Gen2 helps shorten setup time, improve measurement flexibility, and deliver reliable data for faster decision-making.