Long-Range Optical 3D Scanner
Featured Product from SCANOLOGY
TrackScan Sharp Series – Wireless Optical 3D Measurement for Large-Scale Parts
- Measure Large Parts from One Position
With a tracking distance of up to 8.5 m and a 135 m³ high-precision measurement range, TrackScan Sharp helps users inspect large components with fewer tracker moves and faster setup. - Built for Long-Range Industrial Measurement
Designed for aerospace, energy, rail, heavy machinery, and other large-scale manufacturing environments, the system supports accurate 3D measurement of oversized parts and complex structures. - Fast and Reliable Data Capture
Up to 99 laser lines and a measurement rate of up to 4.86 million measurements per second allow users to capture dense 3D data quickly and identify dimensional deviations more efficiently. - Wireless Freedom on the Shop Floor
Battery-powered scanners and trackers, onboard edge computing, and wireless data transfer reduce cable limitations, making the system easier to deploy across workshops, production sites, and field environments. - Metrology-Grade Accuracy
Advanced hardware and proprietary algorithms deliver volumetric accuracy up to 0.048 mm within 10.4 m³, supporting demanding inspection, alignment, and quality assurance tasks. - Stable Structure for Consistent Results
The scanner’s CFFIM-based structure improves strength, lightweight handling, and thermal stability, helping maintain reliable performance during long measurement sessions. -
TrackScan Sharp Series – Wireless Optical 3D Measurement for Large-Scale Parts
- Measure Large Parts from One Position
With a tracking distance of up to 8.5 m and a 135 m³ high-precision measurement range, TrackScan Sharp helps users inspect large components with fewer tracker moves and faster setup. - Built for Long-Range Industrial Measurement
Designed for aerospace, energy, rail, heavy machinery, and other large-scale manufacturing environments, the system supports accurate 3D measurement of oversized parts and complex structures. - Fast and Reliable Data Capture
Up to 99 laser lines and a measurement rate of up to 4.86 million measurements per second allow users to capture dense 3D data quickly and identify dimensional deviations more efficiently. - Wireless Freedom on the Shop Floor
Battery-powered scanners and trackers, onboard edge computing, and wireless data transfer reduce cable limitations, making the system easier to deploy across workshops, production sites, and field environments. - Metrology-Grade Accuracy
Advanced hardware and proprietary algorithms deliver volumetric accuracy up to 0.048 mm within 10.4 m³, supporting demanding inspection, alignment, and quality assurance tasks. - Stable Structure for Consistent Results
The scanner’s CFFIM-based structure improves strength, lightweight handling, and thermal stability, helping maintain reliable performance during long measurement sessions. - Capture Fine Features with Precision
Fine scanning mode with 17 parallel laser lines helps users capture detailed features such as slots, edges, holes, and corners for more complete digital models and inspection reports. - Flexible Expansion for Advanced Workflows
TrackScan Sharp supports i-Probe contact measurement, intelligent edge detection, multi-tracker expansion, and robotic integration, giving professional users more options for complex inspection and automated measurement tasks.
Fine scanning mode with 17 parallel laser lines helps users capture detailed features such as slots, edges, holes, and corners for more complete digital models and inspection reports. - Measure Large Parts from One Position
- Flexible Expansion for Advanced Workflows
TrackScan Sharp supports i-Probe contact measurement, intelligent edge detection, multi-tracker expansion, and robotic integration, giving professional users more options for complex inspection and automated measurement tasks.
More Featured Products