Wireless Detail 3D Measurement
Featured Product from SCANOLOGY
NimbleTrack-CR Wireless 3D Scanning System
- Capture Fine Details with Confidence
Built with advanced optical imaging, cross technology, and sub-pixel processing, NimbleTrack-CR captures intricate structures, complex contours, and subtle surface features with high fidelity. It helps professionals create true-to-life digital models for inspection, documentation, restoration, and analysis. - Reliable Accuracy for Industrial Measurement
With up to 0.025 mm system accuracy and 0.020 mm scanner-only accuracy, the system supports precise dimensional inspection of small to medium-sized parts. It is ideal for turbine blades, precision components, curved surfaces, and features where minor deviations can affect product quality. - Safe Digitization for Cultural Heritage
The dedicated cultural heritage preservation mode offers Class I laser safety and non-contact scanning, helping users digitize delicate artifacts without surface damage. From ceramics and bronze patterns to sculptures and inscribed stones, it provides detailed 3D data for restoration, archiving, and virtual exhibitions. - High Resolution for Complex Surfaces
With a maximum resolution of 0.010 mm, NimbleTrack-CR reveals fine textures, edges, engravings, and surface details that are often difficult to capture with conventional measurement tools. This enables more complete data acquisition for demanding industrial and research workflows. - Wireless Operation for Greater Flexibility
Integrated onboard computing, built-in batteries, and wireless data transmission reduce cable restrictions and allow users to scan freely in workshops, laboratories, museums, archaeological sites, and outdoor environments. - Multiple Modes for Diverse Applications
Ultra-fast scanning, hyper-fine scanning, and deep-hole scanning modes allow users to switch easily between speed, detail, and accessibility. This flexibility makes the system suitable for different object sizes, materials, geometries, and inspection requirements. - Smart Software for Complete Data Capture
Smart resolution, real-time multi-resolution adjustment, and color indicators help users identify scanned and unscanned areas during operation. These intelligent tools improve scan completeness, reduce rework, and support more efficient measurement decisions. - Expandable for Advanced Workflows
NimbleTrack-CR can be paired with i-Probe for hidden points and reference holes, extended with multiple i-Trackers for larger measurement ranges, and integrated into automated measurement systems for batch inspection. It gives professional buyers a scalable solution that can grow with changing project needs.
More Featured Products