Smart Handheld 3D Scanner SIMSCAN-Gen2

Featured Product from SCANOLOGY

More Info Email Supplier Request a Quote

SCANOLOGY is proud to announce the launch of SIMSCAN Gen2, a palm-sized industrial 3D laser scanner designed for fast, precise, and effortless scanning of small to medium-sized parts—even in tight, hard-to-reach spaces. Combining advanced technology with ergonomic design, SIMSCAN Gen2 sets a new benchmark for high-precision 3D scanning.

Sleek, Lightweight, and Ergonomic

Weighing just 570 g and measuring 203 mm × 80 mm × 44 mm, SIMSCAN Gen2 features a full-metal, aerospace-grade housing for durability and comfort. Its compact, ergonomic design ensures easy handling for long-term use, making it suitable for both professionals and newcomers to 3D scanning.

Unmatched Speed and Accuracy

Equipped with 27 laser crosses and powered by advanced algorithms, SIMSCAN Gen2 delivers up to 5.8 million measurements/s with accuracy up to 0.020 mm. ISO 17025 accredited and VDI/VDE certified, it ensures reliable, metrology-grade results across diverse industrial applications.

Flexible Scanning Modes for Diverse Needs

SIMSCAN Gen2 offers three specialized scanning modes:

Ultra-Fast Scanning: Rapid 3D digitization for efficient workflows.

Hyperfine Scanning: Captures intricate details with exceptional precision.

Deep-Hole Scanning: Accesses confined spaces, including holes and slots.

Exceptional Detail Capture

With 17 parallel laser lines and an additional laser for deep-hole scanning, SIMSCAN Gen2 excels at capturing complex structures, fine details, black and reflective surfaces, and other challenging geometries.

Automated and Versatile

Designed for integration with SCANOLOGY’s automated 3D measurement systems, SIMSCAN Gen2 supports continuous high-volume inspections, improving efficiency across all stages of manufacturing. Its versatility makes it ideal for sectors including:

Aerospace: Product development and MRO workflow.

Automotive: From concept design to manufacturing.

Mold: Mold design, corrosion detection, and archiving.

Energy & Heavy Industry: Industrial upgrades and product optimization.

Rail Transport & Shipbuilding: Virtual assembly and repeatable analysis.

Non-Industrial Applications: Medical, architecture, science, education, and entertainment.

Powered by DefinSight Software

SIMSCAN Gen2 works seamlessly with SCANOLOGY’s DefinSight platform, providing:

  • Real-time meshing and CAD comparison
  • Fast data processing
  • Intuitive reporting

Award-Winning Design

The 3D scanner has been recognized with the German Red Dot Award and the China Design Silver Award, reflecting its combination of sleek aesthetics, ergonomic usability, and industrial-grade performance.