150V 6000A Semiconductor Protection Fuse

Featured Product from VICFUSE

More Info Email Supplier Request a Quote

Key Electrical Parameters for Selection

  • Rated Voltage: 150V AC/DC for low-voltage semiconductor circuits
  • Rated Current: 70A – 6000A wide range for scalable system protection
  • Interrupt Rating: 20kA DC, ensuring safe disconnection under high fault currents
  • Operating Class: aR / gR, optimized for semiconductor protection (partial/full range)

Optimized for Semiconductor Protection

  • Ultra-Fast Fault Response: Designed to protect diodes, SCRs, and power semiconductors from short-circuit damage
  • Low I²t Characteristics: Minimizes thermal stress and extends semiconductor lifespan
  • Short-Circuit Protection Focus: Specifically engineered for high-speed fault clearing

Compact Design for Space-Constrained Systems

  • Space-Saving Structure: Ideal for applications with limited installation space
  • Flexible Compatibility: Compatible with FWA / A15QS specifications, enabling easy replacement or system integration
  • Robust Construction: Ensures stable performance under electrical and thermal stress

Compliance & Reliability

  • Standards: Designed according to UL248
  • Certifications: CE / UL / cUL compliant
  • Environmental Compliance: RoHS / REACH certified

Solving Engineering Challenges

  • Protects High-Value Components: Prevents catastrophic failure of expensive semiconductor devices
  • Handles High Fault Energy: Suitable for circuits with high short-circuit current levels
  • Supports Compact Power Systems: Enables protection without increasing system footprint

Application Background:
In power electronics systems such as rectifiers, inverters, UPS systems, and industrial drives, semiconductor devices are highly sensitive to short-circuit faults. Even a brief overcurrent event can cause irreversible damage.

VRA semiconductor protection fuses provide ultra-fast, high-capacity protection, allowing engineers to precisely coordinate protection schemes while ensuring system safety, reliability, and compact design integration.