Technical Articles

VICFUSE has published these technical articles:

(Circuit Protection Devices)
From this Article:
This article examines how Vicfuse structures its UL Class fuse portfolio around application-specific protection requirements rather than current rating alone. It explains why standardized fuse classes...
(Circuit Protection Devices)
From this Article:
Motor branch circuit protection requires more than simply matching a fuse rating to motor current. Engineers must consider motor starting inrush, available fault current, interrupting ratings, and NEC...
(Circuit Protection Devices)
From this Article:
Selecting the correct fuse is critical for protecting industrial electrical and electronic equipment against overcurrent and short-circuit conditions. The VICFUSE VCF is a fast-acting,...
(Circuit Protection Devices)
From this Article:
VICFUSE Micro Fuses are engineered to provide compact, reliable overcurrent protection for modern electronic and electrical systems. Designed for applications including switching power supplies,...
(Circuit Protection Devices)
From this Article:
Selecting the right fuse is critical for motor protection, ensuring safety and reliability while minimizing equipment damage and maintenance costs. This article provides practical guidance based on...
(Circuit Protection Devices)
From this Article:
Surface-mounted device (SMD) fuses are compact overcurrent protection components soldered directly onto PCBs, designed for modern high-density electronic layouts. This guide explains SMD fuse...
(Circuit Protection Devices)
From this Article:
The ultra-miniature 0201 chip fuse represents a new generation of precision circuit protection designed for high-density electronic systems where space and reliability are critical. With a footprint...
(Circuit Protection Devices)
From this Article:
Selecting the correct fuse is essential to achieving reliable overcurrent protection and maintaining the safety of electrical and electronic systems. Fuse performance is influenced by multiple design...
(Circuit Protection Devices)
From this Article:
Energy Storage Systems (ESS) rely on precise protection to ensure reliable operation, safety, and longevity. This article explores the application and selection of fuses in Battery Energy Storage...
(Electrical Distribution and Protection)
From this Article:
Analyze fuse protection principles, focusing on overcurrent interruption, time-current characteristics, and selection criteria for reliable circuit protection....
(Circuit Protection Devices)
From this Article:
This article covers Class CC time-delay fuse selection for motor, transformer, and contactor circuits, using the VCT series (600V AC/DC, 0.1A to 30A, UL 248-4) as the reference. It explains how...
(Circuit Protection Devices)
From this Article:
This article explains how to select UL Class fuses for motor, feeder, and power distribution protection based on application requirements rather than current rating alone. It covers Class CC, Class J,...
(Circuit Protection Devices)
From this Article:
Technical guide to UL-standard Class CC, J, T, G, H/K5, R, RK1 and RK5 fuse holders and blocks. Covers voltage and withstand ratings, rejection features, termination types, wire ranges and DIN-rail...
(Circuit Protection Devices)
From this Article:
Technical overview of UL-standard Class CC, J, T, G, H/K5, R, RK1 and RK5 fuse holders: voltage and withstand ratings, rejection features, termination types, wire ranges, and a step-by-step framework...