22x58 Cylindrical Semiconductor Protection Fuse
Featured Product from VICFUSE
The Vicfuse VC22 Series is a cylindrical fuse designed according to IEC standards for semiconductor protection in electrical systems. The series is engineered to provide reliable protection under overload and short-circuit conditions in AC and DC circuits.
Designed according to IEC 60269-4, the VC22 fuse features a fast-acting, current-limiting design with aR and gR operating class options. It is UL/CUL certified (File No. E356490) and compliant with CE and RoHS requirements.
The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies.
Key Features
- Designed according to IEC 60269-4
- Cylindrical fuse size 22×58 mm
- Semiconductor protection fuse
- Operating class: aR / gR
- Fast-acting, current-limiting design
- UL/CUL certified (File No. E356490)
- CE and RoHS compliant
- Designed for AC and DC circuit protection
- Standardized cylindrical construction
Electrical Ratings
- Voltage Rating:
- 690V AC (IEC)
- 700V AC (UL)
- 500V DC / 450V DC
- Current Rating: 20A–100A
- Interrupting Rating:
- 50kA AC
- 20kA DC
Electrical Characteristics (from datasheet)
- Pre-arcing I²t range: 23 to 1060 A²s
- Clearing I²t range: 255 to 12400 A²s
- Power loss range: 4.5W to 15.7W
Product Features (from datasheet)
- Designed according to IEC269-4
- Complying with CE and RoHS
- Operating class: aR or gR
- UL/CUL certified (E356490)
Mechanical Information
- Cylindrical size: 22 × 58 mm
- Striker option available
Compliance
- IEC 60269-4 (IEC269-4 in datasheet reference)
- UL / CUL (File No. E356490)
- CE
- RoHS
Engineering Summary
The VC22 22x58 Series is a standardized cylindrical semiconductor protection fuse designed for fast-acting current-limiting performance in AC and DC systems. Its IEC-compliant construction and defined I²t characteristics support reliable semiconductor protection in compact industrial fuse installations.