High Speed Semiconductor protection Fuse

Featured Product from VICFUSE

More Info Email Supplier Request a Quote

The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a rated voltage of 1000V AC/DC.

The series is designed to provide controlled interruption performance under fault conditions, helping protect sensitive semiconductor devices from damage caused by high fault currents.

The VSP-000 is available in a wide current range from 25A to 500A and is suitable for integration in industrial power conversion systems using bolt-mounted BB terminal construction.

Key Features

  • Semiconductor protection fuse for IGBT applications
  • Rated voltage: 1000V AC / DC
  • Current range: 25A to 500A
  • Interrupting rating: 50kA
  • Designed for aR operating class
  • High voltage DC and AC capability
  • Bolt-type BB terminal construction
  • Wide current grading for system design flexibility
  • Designed for high-power semiconductor protection

Electrical Ratings

  • Voltage Rating: 1000V AC / 1000V DC
  • Current Rating: 25A–500A
  • Interrupting Rating: 50kA

Operating & Environmental Conditions

  • Operating temperature: -40°C to +125°C
  • Storage temperature: -40°C to +70°C
  • Humidity: 5%–90% (operating), 5%–70% (storage)

Mechanical / Design Information

  • Series: VSP-000
  • Terminal type: BB (Bolt-on type)
  • Mounting style: Bolt-type semiconductor fuse
  • Indicator: Optional (per ordering code)
  • Size code: VSP-000

Ordering Information

Format:

  • VSP-000 XXXA 1000VACDC BB - V aR

Example:

  • VSP-000 100A 1000VACDC BB aR

Typical Applications (datasheet-based category only)

  • IGBT protection circuits
  • Semiconductor power converters
  • Industrial rectifier systems
  • High-voltage power electronics
  • Inverter systems
  • DC/AC power conversion equipment

Compliance

  • CE
  • UL
  • CUL
  • CCC
  • RoHS / REACH
  • IATF16949 / ISO certifications (company level)

Engineering Summary

The VSP-000 Series is a high-voltage, current-limiting semiconductor fuse designed for reliable protection of IGBT and power electronic systems. With a 1000V AC/DC rating and 50kA interrupting capability, it provides controlled fault interruption and supports safe operation of high-power conversion equipment.