VF485H 600V DC Surface Mount Fuse

Featured Product from VICFUSE

More Info Email Supplier Request a Quote

Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4.45 x 4.45mm body suits space-constrained PCB designs. Body is ceramic with gold-plated brass end caps; operating temperature range is -55°C to +125°C. Complies with RoHS and REACH. Packaged 1000 pcs per 24mm tape and reel. Contact Vicfuse for datasheets and application support.