Digital Multimeters Accurate and Powerful
Featured Product from Siglent Technologies NA, Inc.
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM is needed.
The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs also feature numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including measurement statistics. SIGLENTs SDMs are accurate, reliable, and dependable.