Videos
Video Library
Videos about Siglent Technologies NA, Inc.
How performance oscilloscope design impacts high fidelity applications, visualization, and analysis:
Engineers looking for precision measurements from an oscilloscope are now inundated with instruments offering higher resolution
New model! Introducing the SNA5000A Series Vector Network Analyzer:
The SIGLENT SNA5000A series of Vector Network Analyzers have a frequency range of 9 kHz to 8.5 GHz and 100 kHz to 26.5 GHz, which support 2/4-port scattering parameter, differential-parameter, and time-domain parameter measurements.
12-bit for Every Bench! SDS800X HD High Resolution Oscilloscope Introduction:
SIGLENT is excited to unveil the new series of oscilloscopes designed to improve signal fidelity, visualization, and analysis. These latest additions complete our lineup of oscilloscopes, each equipped
Vector Network Analyzers
Expanded Protocol Support and Comprehensive Testing Solutions with Siglent''s Upgraded SigIQPro:
As mobile devices continue to evolve with enhanced functionality, the demand for higher data rates and wider coverage is driving the need for more complex signal generation to validate device performance
SIGLENT Expands RF Test Capabilities with the New SSG6082A-V Vector Signal Generator!:
SIGLENT introduced the SSG6082A-V Vector Signal Generator, a high-performance instrument with an output frequency range of 9 kHz to 8 GHz and a 500 MHz bandwidth IQ baseband source, significantly enhancing its portfolio of vector signal solutions.