Siglent's High-Resolution Oscilloscope - SDS6000A

Featured Product from Siglent Technologies NA, Inc.

More Info Email Supplier Request a Quote

The new SDS6000A Oscilloscopes includes 500 MHZ, 1 GHz and 2 GHz models with sample rates of 5 GSa/s.

These new models feature up to 16 digital channels plus 4 analog channels for mixed-signal analysis with a maximum record length of 500 Mpts/ch. Engineers can accurately correlate and isolate the timing of digital and analog events on the same timebase. These new scopes have more than 30 automatic preset measurement functions.

The SDS6000A Series employs Siglent’s SP technology with a maximum waveform capture rate of up to 750,000 wfm/s in sequence mode, 256-level intensity grading display function, plus a color temperature display mode. It also has an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering.

Tools such as History waveform recording, Search and Navigation functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis allow for extended waveform records to be captured, stored and analyzed. Other features of the SDS6000A include an impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, and serial decoding.

Get the full demo here:

https://youtu.be/sXfnOkDpCDA