Programmable DC Electronic Loads

Featured Product from Siglent Technologies NA, Inc.

More Info Email Supplier Request a Quote

Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A/us.

These DC Loads have a 3.5 inch TFT-LCD display with user-friendly interface and precision performance specifications. The SDL Series provides remote communications and control via RS232, USB and LAN interace types.